Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 22µF, 20V, 20% | Farnell |
Cap, 22Μf, 20V, 20% Rohs Compliant: Yes |Kyocera Avx TCQD226M020R0070E | Newark Electronics |
Tantalum Capacitors Polymer 22uF 20% 20V 7343 7 pure tin 0070" | Future Electronics |
Tantalum Polymer Capacitor, 22 uF, 20 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCQD226M020R0070E?
Additional datasheets, footprints and schematics for TCQD226M020R0070E are listed on our Part Details page. You can also find images and similar parts to TCQD226M020R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD226M020R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD226M020R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD226M020R0070E fall under?
The TCQD226M020R0070E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCQD226M020R0070E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD226M020R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD226M020R0070E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD226M020R0070E have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCQD226M020R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD226M020R0070E often in real-time on the comparison pages.
What if I can't find stock of TCQD226M020R0070E?
You can fill out our help required form which you can use to request a quote for TCQD226M020R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.