Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now | |
Future Electronics
from US$0.90
|
500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
RS
from US$1.22
|
-
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
TCQD106M050R0090E | Future Electronics |
Tantalum Polymer Capacitor, 10 uF, 50 V, ± 20%, D, 90 mohm, 2917 [7343-31 Metric] | Avnet Asia |
Capacitor Polymer 50V 10uF 2917 | RS |
Cap, 10Uf, 50V, Tant, Polymer, Case D | Newark Electronics |
CAP, 10UF, 50V, TANT, POLYMER, CASE D | Farnell |
Tantalum Polymer Capacitor, 10 uF, 50 V, � 20%, D, 90 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCQD106M050R0090E?
Additional datasheets, footprints and schematics for TCQD106M050R0090E are listed on our Part Details page. You can also find images and similar parts to TCQD106M050R0090E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD106M050R0090E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD106M050R0090E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD106M050R0090E fall under?
The TCQD106M050R0090E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCQD106M050R0090E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD106M050R0090E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD106M050R0090E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD106M050R0090E have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for TCQD106M050R0090E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD106M050R0090E often in real-time on the comparison pages.
What if I can't find stock of TCQD106M050R0090E?
You can fill out our help required form which you can use to request a quote for TCQD106M050R0090E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.