TCQB476M010R0070E AVX Corporation Parts by KYOCERA AVX

CAP 47UF 10V TANT POLYMER CASE B

Status: Unknown
Series: TCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
2,068
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
2,068
in stock
Buy Now
Logo for element14
element14
from US$0.30
2,068
in stock
Buy Now
Logo for RS
RS
from US$0.61
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 10V
Product Range TCQ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.07ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 47Uf, 10V, Tant, Polymer, Case B | Newark Electronics
CAP, 47UF, 10V, TANT, POLYMER, CASE B | element14
Capacitor Polymer 10V 47uF 1210 | RS
CAP CHIP POLY 47UF 10V 1210 | Future Electronics
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCQB476M010R0070E?

Additional datasheets, footprints and schematics for TCQB476M010R0070E are listed on our Part Details page. You can also find images and similar parts to TCQB476M010R0070E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCQB476M010R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQB476M010R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCQB476M010R0070E fall under?

The TCQB476M010R0070E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCQB476M010R0070E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCQB476M010R0070E you can contact the distributor directly for product support, shipping queries etc.

Is the TCQB476M010R0070E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCQB476M010R0070E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TCQB476M010R0070E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCQB476M010R0070E often in real-time on the comparison pages.

What if I can't find stock of TCQB476M010R0070E?

You can fill out our help required form which you can use to request a quote for TCQB476M010R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay