Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 33Uf, 6.3V, Tant, Polymer, Case B | Newark Electronics |
CAP TANT POLY 33UF 6V 1210 | Future Electronics |
Tantalum Polymer Capacitor, 33 uF, 6.3 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America |
CAP, 33UF, 6.3V, TANT, POLYMER, CASE B | element14 |
33UF 6.3V 20% B LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCQB336M006R0070E?
Additional datasheets, footprints and schematics for TCQB336M006R0070E are listed on our Part Details page. You can also find images and similar parts to TCQB336M006R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQB336M006R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQB336M006R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQB336M006R0070E fall under?
The TCQB336M006R0070E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCQB336M006R0070E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQB336M006R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQB336M006R0070E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQB336M006R0070E have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TCQB336M006R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQB336M006R0070E often in real-time on the comparison pages.
What if I can't find stock of TCQB336M006R0070E?
You can fill out our help required form which you can use to request a quote for TCQB336M006R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.