Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 500A |
Current Range Min | 1A |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Accuracy | 1% at 23 ºC ±5 ºC |
Accuracy % | 3% |
Bandwidth | 2MHz |
Current Max | 750A |
Current Min | 1A |
Current Probe Range | 1 A to 500 A |
External Depth | 26.8cm |
External Length / Height | 15.6cm |
External Width | 4.1cm |
Input Voltage Max | 600V |
Lead Length | 8m |
Load Current | 750A |
Manufacturers Warranty | 1 year |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Rise Time | 175ns |
Test Connector Type A | BNC Plug |
Test Probe Functions | Current |
Test Probe Type | Multi-Function |
Weight | 0.88kg |
TEST PROBE, AC/DC CURRENT, DC to 2MHZ, 500ADC | Newark Electronics |
Tektronix Current Probe, 1 ... 750 A | Distrelec |
PROBE, HIGH CURRENT, 750A, 2MHZ | Farnell |
Tektronix TCP404XL Clip On Ammeter Adaptor 21mm 2 MHz | Rapid Electronics |
Probe, 500 A Continuous, 500 Adc, 1% of Reading (Typ.), 315 in., 2 MHz | Allied Electronics |
Where can I find additional details, specifications and documents for a TCP404XL?
Additional datasheets, footprints and schematics for TCP404XL are listed on our Part Details page. You can also find images and similar parts to TCP404XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP404XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP404XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP404XL fall under?
The TCP404XL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP404XL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP404XL you can contact the distributor directly for product support, shipping queries etc.
Is the TCP404XL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP404XL have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell, Rapid Electronics and element14 have stock available or on a lead time for TCP404XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP404XL often in real-time on the comparison pages.
What if I can't find stock of TCP404XL?
You can fill out our help required form which you can use to request a quote for TCP404XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.