Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,090.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,604.12
|
10
in stock
|
Buy Now | |
TestEquity
from US$3,430.13
|
26
in stock
|
Buy Now | |
element14
from US$3,485.08
|
9
in stock
|
Buy Now | |
Farnell
from US$3,604.12
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$3,090.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$3,090.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$3,447.04
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$3,604.12
|
-
|
Buy Now |
Meter Side Connector | - |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 1mA |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Current Probe Range | 1 mA to 30 A |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
100MHz 30A ac/dc current probe | RS |
PROBE, AC/DC CURRENT 100MHZ,30A | element14 |
Probe, Ac/Dc Current, 1%, Oscilloscope | Newark Electronics |
Probe AC/DC Current 30 Amp DC DC-100Mhz Certificate Of Traceable Calibration | Tektronix TCP312A | RS Americas |
Tektronix Current Probe, 1 mA ... 30 A | Distrelec |
Tektronix TCP312A Clip On Ammeter Adaptor 3.8mm 100 MHz | Rapid Electronics |
Where can I find additional details, specifications and documents for a TCP312A?
Additional datasheets, footprints and schematics for TCP312A are listed on our Part Details page. You can also find images and similar parts to TCP312A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP312A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP312A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP312A fall under?
The TCP312A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP312A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP312A you can contact the distributor directly for product support, shipping queries etc.
Is the TCP312A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP312A have stock available?
Authorised distributors including TestEquity, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TCP312A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP312A often in real-time on the comparison pages.
What if I can't find stock of TCP312A?
You can fill out our help required form which you can use to request a quote for TCP312A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.