TCP312. Test Leads & Test Probes by Tektronix

PROBE AC/DC CURRENT 30A 100MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 30A
Current Range Min 1mA
For Use With Tektronix Oscilloscopes
Product Range -
Accuracy % 1%
Current Probe Range 1 mA to 30 A
Test Probe Functions Current
Test Probe Type Clamp

Alternative Descriptions

PROBE, AC/DC CURRENT, 30A, 100MHZ | Farnell

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP312.?

Additional datasheets, footprints and schematics for TCP312. are listed on our Part Details page. You can also find images and similar parts to TCP312. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP312. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP312. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP312. fall under?

The TCP312. is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP312. when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP312. you can contact the distributor directly for product support, shipping queries etc.

Is the TCP312. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP312. have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TCP312..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP312. often in real-time on the comparison pages.

What if I can't find stock of TCP312.?

You can fill out our help required form which you can use to request a quote for TCP312. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay