TCP305A Test Leads & Test Probes by Tektronix

PROBE CURRENT 50A 50MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2,630.00


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2,630.00
6
Buy Now
Logo for Farnell Contract Farnell Contract US$3,118.62
4
Buy Now
Logo for Distrelec Distrelec US$2,985.77
1
Buy Now
Logo for Rapid Electronics Rapid Electronics US$3,118.62
-
Buy Now
Logo for RS Americas RS Americas US$2,630.00
-
Buy Now
Logo for TestEquity TestEquity US$2,967.11
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 50A
Current Range Min 5mA
For Use With Tektronix Oscilloscopes
Product Range -
Accuracy % 1%
Current Probe Range 5 mA to 50 A
Test Probe Functions Current
Test Probe Type Oscilloscope

Alternative Descriptions

Probe, Ac/Dc Current, 1%, Oscilloscope | Newark Electronics
PROBE, CURRENT, 50A, 50MHZ | Farnell Contract
50MHz 50A ac/dc current probe | RS
Tektronix Current Probe, 5 mA ... 50 A | Distrelec
Tektronix TCP305A Clip On Ammeter Adaptor 3.8mm 50 MHz | Rapid Electronics
Probe, AC/DC Current | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP305A?

Additional datasheets, footprints and schematics for TCP305A are listed on our Part Details page. You can also find images and similar parts to TCP305A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP305A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP305A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP305A fall under?

The TCP305A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP305A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP305A you can contact the distributor directly for product support, shipping queries etc.

Is the TCP305A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP305A have stock available?

Authorised distributors including Newark Electronics, Farnell Contract, RS, Distrelec and Rapid Electronics have stock available or on a lead time for TCP305A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP305A often in real-time on the comparison pages.

What if I can't find stock of TCP305A?

You can fill out our help required form which you can use to request a quote for TCP305A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay