TCP303. Part Information

Details for TCP303. by Tektronix

Test & Measurement>Test Leads & Test Probes>Current / Clamp Test Probes

Part Downloads

Part Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 150A
Current Range Min 5mA
For Use With Tektronix Oscilloscopes
Product Range -
Accuracy % 3%
Bandwidth 15MHz
Current Probe Range 5 mA to 150 A
Input Voltage Max 600V
Lead Length 2m
Load Current 150A
Test Connector Type A BNC Plug
Test Probe Functions Current
Test Probe Type Multi-Function

Alternative Part Descriptions

  • TEST PROBE, AC/DC CURRENT, DC to 15MHz, 150ADC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:5mA; For Use With:Tektronix TCPA300 Current Probe Amplifier; Product Range:-RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP303.?

Additional datasheets, footprints and schematics for TCP303. are listed in our Part Details tab. You can also find the TCP303. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP303. in the Pricing & Inventory tab next to part details. You can view TCP303. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP303. fall under?

The TCP303. is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP303. when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP303. you can contact the distributor directly for product support, shipping queries etc.

Is the TCP303. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP303. have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TCP303..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP303. often in real-time on the comparison pages.

What if I can't find stock of TCP303.?

You can fill out our help required form which you can use to request a quote for TCP303. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TCP303.

Loading...
Loading Results for TCP303.
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us