TCP202A Test Leads & Test Probes by Tektronix

PROBE AC/DC CURRENT 15A 50MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
13 units
Buy Now
Logo for Allied Electronics Allied Electronics
5 units
Buy Now
Logo for Distrelec Distrelec
2 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector TekProbe Interface
Probe Side Connector Current Clamp
Current Range Max 15A
Current Range Min 10mA
For Use With Tektronix TDS Series Oscilloscopes
Product Range -
Accuracy % 1%
Current Probe Range 10 mA to 15 A
Test Probe Functions Current
Test Probe Type Oscilloscope

Alternative Descriptions

PROBE, CURRENT, 1%, OSCILLOSCOPE | Newark Electronics
Probe, AC/DC Current, DC coupled, 15 Amp Max DC, 50 MHz BW, TekProbe Lvl2 Interf | Allied Electronics
Tektronix Current Probe, 15 A | Distrelec
PROBE, AC/DC CURRENT, 15A, 50MHZ | Farnell
Tektronix TCP202A AC/DC Current Probe 50 MHz 15A | Rapid Electronics

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP202A?

Additional datasheets, footprints and schematics for TCP202A are listed on our Part Details page. You can also find images and similar parts to TCP202A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP202A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP202A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP202A fall under?

The TCP202A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP202A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP202A you can contact the distributor directly for product support, shipping queries etc.

Is the TCP202A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP202A have stock available?

Authorised distributors including Newark Electronics, Allied Electronics, Distrelec, Farnell and Rapid Electronics have stock available or on a lead time for TCP202A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP202A often in real-time on the comparison pages.

What if I can't find stock of TCP202A?

You can fill out our help required form which you can use to request a quote for TCP202A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay