Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,464.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,464.44
|
No stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 20A |
Current Range Min | 10mA |
For Use With | Tektronix BNC Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Where can I find additional details, specifications and documents for a TCP2020 EU?
Additional datasheets, footprints and schematics for TCP2020 EU are listed on our Part Details page. You can also find images and similar parts to TCP2020 EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP2020 EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP2020 EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP2020 EU fall under?
The TCP2020 EU is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP2020 EU when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP2020 EU you can contact the distributor directly for product support, shipping queries etc.
Is the TCP2020 EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP2020 EU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TCP2020 EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP2020 EU often in real-time on the comparison pages.
What if I can't find stock of TCP2020 EU?
You can fill out our help required form which you can use to request a quote for TCP2020 EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.