Prices starting from US$3,940.00
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 20A |
Current Range Min | 10mA |
For Use With | Tektronix TDS Series Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Current Probe Range | 10 mA to 20 A |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Current probe AC,DC 50MHz 20A BNC | RS |
Probe, Current, 1%, Tekvpi Series Oscilloscope | Newark Electronics |
Tektronix Current Probe, 20 A | Distrelec |
PROBE, CURRENT, 50MHZ, 20A, UK PLUG | element14 |
Tektronix TCP2020 Current Probe | Rapid Electronics |
Probe, AC/DC Current, DC coupled, 15 Amp Max DC, 50 MHz BW, TekProbe Lvl2 Interf | Tektronix TCP2020 | RS Americas |
Where can I find additional details, specifications and documents for a TCP2020?
Additional datasheets, footprints and schematics for TCP2020 are listed on our Part Details page. You can also find images and similar parts to TCP2020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP2020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP2020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP2020 fall under?
The TCP2020 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP2020 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP2020 you can contact the distributor directly for product support, shipping queries etc.
Is the TCP2020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP2020 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, TestEquity and element14 have stock available or on a lead time for TCP2020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP2020 often in real-time on the comparison pages.
What if I can't find stock of TCP2020?
You can fill out our help required form which you can use to request a quote for TCP2020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.