Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Side Connector | TekProbe Interface |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 15A |
Current Range Min | 10mA |
For Use With | Tektronix TDS Series Oscilloscopes |
Accuracy | ± 1% |
RoHS Compliant | No |
Test, Calibration | Newark Electronics |
Where can I find additional details, specifications and documents for a TCP202:D3 (OPTION ONLY)?
Additional datasheets, footprints and schematics for TCP202:D3 (OPTION ONLY) are listed on our Part Details page. You can also find images and similar parts to TCP202:D3 (OPTION ONLY) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP202:D3 (OPTION ONLY) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP202:D3 (OPTION ONLY) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP202:D3 (OPTION ONLY) fall under?
The TCP202:D3 (OPTION ONLY) is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP202:D3 (OPTION ONLY) when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP202:D3 (OPTION ONLY) you can contact the distributor directly for product support, shipping queries etc.
Is the TCP202:D3 (OPTION ONLY) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP202:D3 (OPTION ONLY) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCP202:D3 (OPTION ONLY).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP202:D3 (OPTION ONLY) often in real-time on the comparison pages.
What if I can't find stock of TCP202:D3 (OPTION ONLY)?
You can fill out our help required form which you can use to request a quote for TCP202:D3 (OPTION ONLY) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.