TCP0150 Test Leads & Test Probes by Tektronix

PROBE CURRENT 150A 20MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
16 units
Buy Now
Logo for Distrelec Distrelec
3 units
Buy Now
Logo for Allied Electronics Allied Electronics
1 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector TekVPI Interface
Probe Side Connector Current Clamp
Current Range Max 150A
Current Range Min 5mA
For Use With Tektronix Oscilloscopes
Product Range -
Accessory Type 150A AC/DC Current Probe
Accuracy % 3%
Current Probe Range 5 mA to 150 A
Test Probe Functions Current
Test Probe Type Clamp

Alternative Descriptions

AC/DC Current Probe | Newark Electronics
Tektronix Current Probe, 25 ... 150 A | Distrelec
Current Probe 150A DC to 20 MHz, TCP Series | Allied Electronics
Tektronix TCP0150 AC/DC Current Probe 20 MHz | Rapid Electronics
PROBE, CURRENT, 150A, 20MHZ | Farnell

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP0150?

Additional datasheets, footprints and schematics for TCP0150 are listed on our Part Details page. You can also find images and similar parts to TCP0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP0150 fall under?

The TCP0150 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP0150 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TCP0150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP0150 have stock available?

Authorised distributors including Newark Electronics, Distrelec, Allied Electronics, Rapid Electronics and Farnell have stock available or on a lead time for TCP0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP0150 often in real-time on the comparison pages.

What if I can't find stock of TCP0150?

You can fill out our help required form which you can use to request a quote for TCP0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay