TCP0030 Test Leads & Test Probes by Tektronix

PROBE AC/DC CURRENT 50A 120MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,221.44

Distributor Stock
Logo for Farnell
Farnell
from US$3,221.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5,259.20
-
Buy Now

Specifications

Meter Side Connector TekVPI Interface
Probe Side Connector Current Clamp
Current Range Max 30A
Current Range Min 1mA
For Use With Tektronix Oscilloscopes
Product Range -
Current Probe Range 1 mA to 30 A
Test Probe Functions Current
Test Probe Type Clamp

Alternative Descriptions

120Mhz Tekvpi 30A Ac/Dc Current Probe | Newark Electronics
PROBE, AC/DC CURRENT, 30A, 120MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCP0030?

Additional datasheets, footprints and schematics for TCP0030 are listed on our Part Details page. You can also find images and similar parts to TCP0030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCP0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCP0030 fall under?

The TCP0030 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to TCP0030 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCP0030 you can contact the distributor directly for product support, shipping queries etc.

Is the TCP0030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCP0030 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TCP0030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCP0030 often in real-time on the comparison pages.

What if I can't find stock of TCP0030?

You can fill out our help required form which you can use to request a quote for TCP0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay