| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Meter Side Connector | TekVPI Interface |
|---|---|
| Probe Side Connector | Current Clamp |
| Current Range Max | 20A |
| Current Range Min | 10mA |
| For Use With | Tektronix TDS Series Oscilloscopes |
| Product Range | - |
| Accuracy % | 1% |
| Current Probe Range | 10 mA to 20 A |
| Test Probe Functions | Current |
| Test Probe Type | Oscilloscope |
| Current probe AC,DC 50MHz 20A TekVPI | RS |
| Probe, Ac/Dc Current, 1%, Oscilloscope | Newark Electronics |
| Tektronix TCP0020 Probe, AC/DC Current | Rapid Electronics |
| PROBE, AC/DC CURRENT | RS Americas |
Where can I find additional details, specifications and documents for a TCP0020?
Additional datasheets, footprints and schematics for TCP0020 are listed on our Part Details page. You can also find images and similar parts to TCP0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP0020 fall under?
The TCP0020 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP0020 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP0020 you can contact the distributor directly for product support, shipping queries etc.
Is the TCP0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP0020 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for TCP0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP0020 often in real-time on the comparison pages.
What if I can't find stock of TCP0020?
You can fill out our help required form which you can use to request a quote for TCP0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.