TCNT476M016R0200A Capacitors by KYOCERA AVX

CAP, 47UF, 16V, TANT, POLYMER, T

Status: Unknown
Series: TCN Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.2ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Tcnt476M016R0200A Rohs Compliant: Yes |Kyocera Avx TCNT476M016R0200A | Newark Electronics
Cap Tant Solid 47uF 16V T CASE 20% (3.5 X 2.8 X 1.2mm) SMD 3528-12 0.2 Ohm 105°C T/R | Avnet America
82AC9143 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNT476M016R0200A?

Additional datasheets, footprints and schematics for TCNT476M016R0200A are listed on our Part Details page. You can also find images and similar parts to TCNT476M016R0200A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNT476M016R0200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNT476M016R0200A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNT476M016R0200A fall under?

The TCNT476M016R0200A is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCNT476M016R0200A when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNT476M016R0200A you can contact the distributor directly for product support, shipping queries etc.

Is the TCNT476M016R0200A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCNT476M016R0200A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for TCNT476M016R0200A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNT476M016R0200A often in real-time on the comparison pages.

What if I can't find stock of TCNT476M016R0200A?

You can fill out our help required form which you can use to request a quote for TCNT476M016R0200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay