TCNT157M006R0200E AVX Corporation Parts by KYOCERA AVX

CAP 150UF 6.3V TANT POLYMER CASE T

Status: Unknown
Series: TCN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
1,276
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
1,276
in stock
Buy Now
Logo for element14
element14
from US$0.87
1,276
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.2ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 150Uf, 6.3V, Tant, Polymer, Case T | Newark Electronics
CAP, 150UF, 6.3V, TANT, POLYMER, CASE T | element14
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, T, 200 mohm, 1210 [3528-12 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNT157M006R0200E?

Additional datasheets, footprints and schematics for TCNT157M006R0200E are listed on our Part Details page. You can also find images and similar parts to TCNT157M006R0200E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNT157M006R0200E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNT157M006R0200E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNT157M006R0200E fall under?

The TCNT157M006R0200E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCNT157M006R0200E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNT157M006R0200E you can contact the distributor directly for product support, shipping queries etc.

Is the TCNT157M006R0200E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCNT157M006R0200E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCNT157M006R0200E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNT157M006R0200E often in real-time on the comparison pages.

What if I can't find stock of TCNT157M006R0200E?

You can fill out our help required form which you can use to request a quote for TCNT157M006R0200E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay