TCNO226M004R0500 Capacitors by KYOCERA AVX

TANT CAP, POLYMER, 22UF, 4V, CASE O

Status: Unknown
Series: TCN Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 4V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code O
ESR 0.5ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Tant Cap, Polymer, 22Uf, 4V, Case O | Newark Electronics
Tantalum Polymer Capacitor, 22 uF, 4 V, ± 20%, O, 500 mohm, 1206 [3216-06 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNO226M004R0500?

Additional datasheets, footprints and schematics for TCNO226M004R0500 are listed on our Part Details page. You can also find images and similar parts to TCNO226M004R0500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNO226M004R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNO226M004R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNO226M004R0500 fall under?

The TCNO226M004R0500 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCNO226M004R0500 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNO226M004R0500 you can contact the distributor directly for product support, shipping queries etc.

Is the TCNO226M004R0500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCNO226M004R0500 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TCNO226M004R0500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNO226M004R0500 often in real-time on the comparison pages.

What if I can't find stock of TCNO226M004R0500?

You can fill out our help required form which you can use to request a quote for TCNO226M004R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay