Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | N |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AE Capacitor Case | SMD |
Capacitor Case Style | 0805 [2012 Metric] |
Leakage Current | 11.8µA |
Lifetime @ Temperature | 2000 hours @ 105°C |
CAP, 4.7µF, 25V, 20%, 0805 | Farnell |
Where can I find additional details, specifications and documents for a TCNN475M025R0500E?
Additional datasheets, footprints and schematics for TCNN475M025R0500E are listed on our Part Details page. You can also find images and similar parts to TCNN475M025R0500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCNN475M025R0500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNN475M025R0500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCNN475M025R0500E fall under?
The TCNN475M025R0500E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCNN475M025R0500E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCNN475M025R0500E you can contact the distributor directly for product support, shipping queries etc.
Is the TCNN475M025R0500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCNN475M025R0500E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TCNN475M025R0500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCNN475M025R0500E often in real-time on the comparison pages.
What if I can't find stock of TCNN475M025R0500E?
You can fill out our help required form which you can use to request a quote for TCNN475M025R0500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.