TCNL476M016R0250 Capacitors by KYOCERA AVX

CAP 47µF 16V 20%

Status: Unknown
Series: TCN Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Highest CV/cc Conductive Polymer Chip Capacitors Undertab

Prices starting from US$1.50


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.10
1,040
Buy Now
Logo for element14 element14 US$1.50
1,040
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code L
ESR 0.25ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 47Μf, 16V, 20% | Newark Electronics
CAP, 47µF, 16V, 20% | element14
Tantalum Polymer Capacitor, 47 uF, 16 V, ± 20%, L, 250 mohm, 1210 [3528-10 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNL476M016R0250?

Additional datasheets, footprints and schematics for TCNL476M016R0250 are listed on our Part Details page. You can also find images and similar parts to TCNL476M016R0250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNL476M016R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNL476M016R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNL476M016R0250 fall under?

The TCNL476M016R0250 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCNL476M016R0250 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNL476M016R0250 you can contact the distributor directly for product support, shipping queries etc.

Is the TCNL476M016R0250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCNL476M016R0250 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for TCNL476M016R0250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNL476M016R0250 often in real-time on the comparison pages.

What if I can't find stock of TCNL476M016R0250?

You can fill out our help required form which you can use to request a quote for TCNL476M016R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay