TCNL157M006R0200 Capacitors by KYOCERA AVX

CAPACITOR TANTALUM POLYMER 150UF 6.3V 1210

Status: Unknown
Series: TCN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Highest CV/cc Conductive Polymer Chip Capacitors Undertab

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
-
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code L
ESR 0.2ohm
Operating Temperature Min -55°C

Alternative Descriptions

TCN Series 150 uF ▒20% 6.3 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics
Capacitor, Tantalum Polymer, 150Uf, 6.3V, 1210 | Newark Electronics
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, L, 200 mohm, 1210 [3528-10 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNL157M006R0200?

Additional datasheets, footprints and schematics for TCNL157M006R0200 are listed on our Part Details page. You can also find images and similar parts to TCNL157M006R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNL157M006R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNL157M006R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNL157M006R0200 fall under?

The TCNL157M006R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCNL157M006R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNL157M006R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TCNL157M006R0200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCNL157M006R0200 have stock available?

Authorised distributors including Future Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for TCNL157M006R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNL157M006R0200 often in real-time on the comparison pages.

What if I can't find stock of TCNL157M006R0200?

You can fill out our help required form which you can use to request a quote for TCNL157M006R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay