TCN4477M016R0100 AVX Corporation Parts by KYOCERA AVX

TANT CAP POLYMER 470UF 16V CASE 4

Status: Unknown
Series: TCN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Highest CV/cc Conductive Polymer Chip Capacitors Undertab

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Farnell
Farnell
from US$2.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.54
-
Buy Now
Logo for element14
element14
from US$2.45
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 16V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code 4
ESR 0.1ohm
Operating Temperature Min -55°C

Alternative Descriptions

Tant Cap, Polymer, 470Uf, 16V, Case 4 | Newark Electronics
TCN Series 470 uF â–’20 % 16 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics
Polymer - standard and low profile470 uF,16 V | AVX TCN4477M016R0100 | RS Americas
82AC9151 | element14
TANT CAP, POLYMER, 470UF, 16V, CASE 4 | Farnell
Tantalum Polymer Capacitor, 470 uF, 16 V, ± 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCN4477M016R0100?

Additional datasheets, footprints and schematics for TCN4477M016R0100 are listed on our Part Details page. You can also find images and similar parts to TCN4477M016R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCN4477M016R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4477M016R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCN4477M016R0100 fall under?

The TCN4477M016R0100 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCN4477M016R0100 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4477M016R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TCN4477M016R0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCN4477M016R0100 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TCN4477M016R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCN4477M016R0100 often in real-time on the comparison pages.

What if I can't find stock of TCN4477M016R0100?

You can fill out our help required form which you can use to request a quote for TCN4477M016R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay