Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 4 |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 330Μf, 16V, 20% | Newark Electronics |
TCN Series 330 uF ▒20 % 16 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 16 V, ± 20%, 4, 70 mohm, 2924 [7361-20 Metric] | Avnet America |
CAP, 330µF, 16V, 20% | element14 |
330UF 16V 20% 4 LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 330 uF, 16 V, � 20%, 4, 70 mohm, 2924 [7361-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCN4337M016R0070E?
Additional datasheets, footprints and schematics for TCN4337M016R0070E are listed on our Part Details page. You can also find images and similar parts to TCN4337M016R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCN4337M016R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4337M016R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCN4337M016R0070E fall under?
The TCN4337M016R0070E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCN4337M016R0070E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4337M016R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCN4337M016R0070E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCN4337M016R0070E have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TCN4337M016R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCN4337M016R0070E often in real-time on the comparison pages.
What if I can't find stock of TCN4337M016R0070E?
You can fill out our help required form which you can use to request a quote for TCN4337M016R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.