TCN4157M025R0070 AVX Corporation Parts by KYOCERA AVX

CAP 150UF 25V TANT POLYMER 4

Status: Unknown
Series: TCN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Highest Joules/cc Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$2.05

Distributor Stock
Logo for Farnell
Farnell
from US$3.23
439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.98
12,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.09
12,800
in stock
Buy Now
Logo for element14
element14
from US$3.24
439
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.33
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.27
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 25V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code 4
ESR 0.07ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap Polymer 150Uf 25Vdc 20% 7.3 X 6.0 X 2.0Mm Smd 7361-20. Rohs Compliant: Yes |Kyocera Avx TCN4157M025R0070 | Newark Electronics
Tantalum Polymer Capacitor, 150 uF, 25 V, ± 20%, 4, 70 mohm, 2924 [7361-20 Metric] | Avnet America
CAP, 150UF, 25V, TANT, POLYMER, 4 | element14
TC 150uF 25V 20% Case 4 70mOhm | Rutronik
TCN Series 150 uF â–’20 % 25 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics
150UF 25V 20% 70 LOW ESR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCN4157M025R0070?

Additional datasheets, footprints and schematics for TCN4157M025R0070 are listed on our Part Details page. You can also find images and similar parts to TCN4157M025R0070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCN4157M025R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4157M025R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCN4157M025R0070 fall under?

The TCN4157M025R0070 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCN4157M025R0070 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4157M025R0070 you can contact the distributor directly for product support, shipping queries etc.

Is the TCN4157M025R0070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCN4157M025R0070 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rutronik have stock available or on a lead time for TCN4157M025R0070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCN4157M025R0070 often in real-time on the comparison pages.

What if I can't find stock of TCN4157M025R0070?

You can fill out our help required form which you can use to request a quote for TCN4157M025R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay