Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.16 |
152
|
Buy Now | |
Future Electronics | US$2.39 |
800
|
Buy Now | |
Chip One Stop | US$2.30 |
650
|
Buy Now | |
Newark Electronics | US$2.97 |
152
|
Buy Now | |
element14 | US$3.16 |
152
|
Buy Now | |
Rutronik | US$2.35 |
-
|
Buy Now | |
Avnet America | US$4.01 |
-
|
Buy Now | |
RS Americas | US$3.76 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 4 |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap Tant Polymer 100uF 35VDC 4 CASE 20% (7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0 | Future Electronics |
Cap, 100Uf, 35V, Tant, Polymer, 4 | Newark Electronics |
CAP, 100UF, 35V, TANT, POLYMER, 4 | element14 |
TC 100uF 35V 20% Case 4 100mOhm | Rutronik |
Tantalum Polymer Capacitor, 100 uF, 35 V, ± 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet America |
Polymer - standard and low profile100 uF,35 V | AVX TCN4107M035R0100E | RS Americas |
Where can I find additional details, specifications and documents for a TCN4107M035R0100E?
Additional datasheets, footprints and schematics for TCN4107M035R0100E are listed on our Part Details page. You can also find images and similar parts to TCN4107M035R0100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCN4107M035R0100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4107M035R0100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCN4107M035R0100E fall under?
The TCN4107M035R0100E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCN4107M035R0100E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4107M035R0100E you can contact the distributor directly for product support, shipping queries etc.
Is the TCN4107M035R0100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCN4107M035R0100E have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCN4107M035R0100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCN4107M035R0100E often in real-time on the comparison pages.
What if I can't find stock of TCN4107M035R0100E?
You can fill out our help required form which you can use to request a quote for TCN4107M035R0100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.