Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
No stock
|
Buy Now | |
Future Electronics
from US$2.26
|
800
in stock
|
Buy Now | |
Rutronik
from US$2.40
|
-
|
Buy Now | |
Newark Electronics
from US$3.60
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$3.68
|
-
|
Buy Now | |
element14
from US$2.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 4 |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
TCN Series 100 uF â–’20 % 35 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics |
TC 100uF 35V 20% Case 4 100mOhm | Rutronik |
Cap, 100Uf, 35V, Tant, Polymer, 4 Rohs Compliant: Yes |Kyocera Avx TCN4107M035R0100 | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 35 V, ± 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet America |
Polymer - standard and low profile100 uF,35 V | AVX TCN4107M035R0100 | RS Americas |
Tantalum Polymer Capacitor, 100 uF, 35 V, � 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCN4107M035R0100?
Additional datasheets, footprints and schematics for TCN4107M035R0100 are listed on our Part Details page. You can also find images and similar parts to TCN4107M035R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCN4107M035R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4107M035R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCN4107M035R0100 fall under?
The TCN4107M035R0100 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCN4107M035R0100 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4107M035R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCN4107M035R0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCN4107M035R0100 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCN4107M035R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCN4107M035R0100 often in real-time on the comparison pages.
What if I can't find stock of TCN4107M035R0100?
You can fill out our help required form which you can use to request a quote for TCN4107M035R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.