Status: | Unknown |
---|---|
Series: | TCMT4100 Series |
RoHS: | Unknown |
Prices starting from US$0.64
No. of Channels | 4 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3750Vrms |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | TCMT4100 Series |
RoHS Compliant | No |
Optocoupler, Transistor, 3.75Kv, Ssop-16 Rohs Compliant: Yes |Vishay TCMT4100T0 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-16 | Farnell |
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP | Future Electronics |
SOP-16 CPLR QUAD 50-600% CTR 5MAVDE- | Avnet America |
Where can I find additional details, specifications and documents for a TCMT4100T0.?
Additional datasheets, footprints and schematics for TCMT4100T0. are listed on our Part Details page. You can also find images and similar parts to TCMT4100T0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT4100T0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT4100T0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT4100T0. fall under?
The TCMT4100T0. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT4100T0. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT4100T0. you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT4100T0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMT4100T0. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCMT4100T0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT4100T0. often in real-time on the comparison pages.
What if I can't find stock of TCMT4100T0.?
You can fill out our help required form which you can use to request a quote for TCMT4100T0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.