Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.06ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 33Uf, 35V, Tant, Polymer, Case E | Newark Electronics |
CAP, 33UF, 35V, TANT, POLYMER, CASE E | element14 |
33uF 35V 20% 7.3x4.3x4.1mm Conductive Polymer Tantalum Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 33 uF, 35 V, ± 20%, E, 60 mohm, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCME336M035R0060E?
Additional datasheets, footprints and schematics for TCME336M035R0060E are listed on our Part Details page. You can also find images and similar parts to TCME336M035R0060E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME336M035R0060E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME336M035R0060E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME336M035R0060E fall under?
The TCME336M035R0060E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCME336M035R0060E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME336M035R0060E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME336M035R0060E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME336M035R0060E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCME336M035R0060E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME336M035R0060E often in real-time on the comparison pages.
What if I can't find stock of TCME336M035R0060E?
You can fill out our help required form which you can use to request a quote for TCME336M035R0060E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.