Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
220uF 20% 16V 7.3x4.3x4.1mm Conductive Polymer Tantalum Capacitor | Future Electronics |
Cap, 220Uf, 16V, Tant, Polymer, Case E | Newark Electronics |
CAP, 220UF, 16V, TANT, POLYMER, CASE E | element14 |
Tantalum Polymer Capacitor, 220 uF, 16 V, ± 20%, E, 40 mohm, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCME227M016R0040E?
Additional datasheets, footprints and schematics for TCME227M016R0040E are listed on our Part Details page. You can also find images and similar parts to TCME227M016R0040E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME227M016R0040E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME227M016R0040E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME227M016R0040E fall under?
The TCME227M016R0040E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCME227M016R0040E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME227M016R0040E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME227M016R0040E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME227M016R0040E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCME227M016R0040E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME227M016R0040E often in real-time on the comparison pages.
What if I can't find stock of TCME227M016R0040E?
You can fill out our help required form which you can use to request a quote for TCME227M016R0040E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.