TCME226M035R0025 Capacitors by KYOCERA AVX

CAPACITOR POLYESTER TANTALUM, 22UF 35V, 20%, 7343-43

Status: Unknown
Series: TCM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Newark
Newark
from US$6.83
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range TCM Series
Capacitance Tolerance ± 20%
Manufacturer Size Code E
ESR 0.025ohm
Operating Temperature Min -55°C
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

TC 22uF 35V 20% Case E 25mOhm | Rutronik
Capacitor Polyester Tantalum, 22Uf 35V, 20%, 7343-43 | Newark Electronics
Tantalum Polymer Capacitor, 22 uF, 35 V, ± 20%, E, 25 mohm, 2917 [7343-43 Metric] | Avnet America
Tantalum Polymer Capacitor, 22 uF, 35 V, � 20%, E, 25 mohm, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCME226M035R0025?

Additional datasheets, footprints and schematics for TCME226M035R0025 are listed on our Part Details page. You can also find images and similar parts to TCME226M035R0025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCME226M035R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME226M035R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCME226M035R0025 fall under?

The TCME226M035R0025 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCME226M035R0025 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCME226M035R0025 you can contact the distributor directly for product support, shipping queries etc.

Is the TCME226M035R0025 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCME226M035R0025 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TCME226M035R0025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCME226M035R0025 often in real-time on the comparison pages.

What if I can't find stock of TCME226M035R0025?

You can fill out our help required form which you can use to request a quote for TCME226M035R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay