Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.02ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tantalum Polymer Capacitor, 1000 uF, 4 V, ± 20%, E, 12 mohm, 2917 [7343-43 Metric] | Avnet America |
Polymer - standard and low profile1000 uF,4 V | AVX TCME108M004R0012E | RS Americas |
CAP, 1000µF, 4V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 1000 uF, 4 V, � 20%, E, 12 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCME108M004R0012E?
Additional datasheets, footprints and schematics for TCME108M004R0012E are listed on our Part Details page. You can also find images and similar parts to TCME108M004R0012E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME108M004R0012E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME108M004R0012E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME108M004R0012E fall under?
The TCME108M004R0012E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME108M004R0012E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME108M004R0012E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME108M004R0012E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME108M004R0012E have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for TCME108M004R0012E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME108M004R0012E often in real-time on the comparison pages.
What if I can't find stock of TCME108M004R0012E?
You can fill out our help required form which you can use to request a quote for TCME108M004R0012E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.