Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Compliant |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.012ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Capacitor Mounting | Surface Mount |
RoHS Compliant | Yes |
Capacitor Poly Tant, 1000Uf, 4V, 20%, 7343-43, Full Reel | Newark Electronics |
Tantalum Polymer Capacitor, 1000 uF, 4 V, ± 20%, E, 12 mohm, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCME108M004R0012.?
Additional datasheets, footprints and schematics for TCME108M004R0012. are listed on our Part Details page. You can also find images and similar parts to TCME108M004R0012. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME108M004R0012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME108M004R0012. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME108M004R0012. fall under?
The TCME108M004R0012. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME108M004R0012. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME108M004R0012. you can contact the distributor directly for product support, shipping queries etc.
Is the TCME108M004R0012. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCME108M004R0012. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TCME108M004R0012..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME108M004R0012. often in real-time on the comparison pages.
What if I can't find stock of TCME108M004R0012.?
You can fill out our help required form which you can use to request a quote for TCME108M004R0012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.