Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.01ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tantalum Polymer Capacitor, 1000 uF, 4 V, ± 20%, E, 10 mohm, 2917 [7343-43 Metric] | Avnet Asia |
Capacitor Poly Tant, 1000Uf, 4V, 20%, 7343-43 | Newark Electronics |
Cap Tant Polymer 1000uF 4VDC E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-43 0.01 Ohm | Future Electronics |
CAP, 1000µF, 4V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 1000 uF, 4 V, � 20%, E, 10 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCME108M004R0010?
Additional datasheets, footprints and schematics for TCME108M004R0010 are listed on our Part Details page. You can also find images and similar parts to TCME108M004R0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME108M004R0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME108M004R0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME108M004R0010 fall under?
The TCME108M004R0010 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME108M004R0010 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME108M004R0010 you can contact the distributor directly for product support, shipping queries etc.
Is the TCME108M004R0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME108M004R0010 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TCME108M004R0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME108M004R0010 often in real-time on the comparison pages.
What if I can't find stock of TCME108M004R0010?
You can fill out our help required form which you can use to request a quote for TCME108M004R0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.