Status: | Unknown |
---|---|
Series: | TCMD Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
1,147
in stock
|
Buy Now | |
Sager
from US$1.60
|
1,147
in stock
|
Buy Now | |
element14
from US$2.74
|
87
in stock
|
Buy Now | |
Farnell
from US$2.25
|
87
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Toby Electronics
from US$1.32
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | TCMD Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Lead Spacing | 2mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Wire Size AWG Max | 28AWG |
Idc Conn, Header, 10Pos, 2Row, 2Mm | Newark Electronics |
Ribbon Cables / IDC Cables 2.00MM IDC CABLE STRIPS | Sager |
IDC CONN, HEADER, 10POS, 2ROW, 2MM | element14 |
2.00 mm IDC Ribbon Cable Assembly, Termi | RS |
IDC Connector, IDC Plug, Male, 2 mm, 2 Row, 10 Contacts, Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a TCMD-05-01?
Additional datasheets, footprints and schematics for TCMD-05-01 are listed on our Part Details page. You can also find images and similar parts to TCMD-05-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMD-05-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMD-05-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMD-05-01 fall under?
The TCMD-05-01 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TCMD-05-01 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMD-05-01 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMD-05-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMD-05-01 have stock available?
Authorised distributors including Newark Electronics, Sager, element14, Farnell and RS have stock available or on a lead time for TCMD-05-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMD-05-01 often in real-time on the comparison pages.
What if I can't find stock of TCMD-05-01?
You can fill out our help required form which you can use to request a quote for TCMD-05-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.