TCM 300 Part Information
Details for TCM 300 by EnOcean
Electrical & Lighting > Wireless Systems & Modules > RF Modules
Part Downloads
Part Specifications
RF Modulation | ASK |
Data Rate Max | 125Kbps |
Frequency Max | 868.3MHz |
Sensitivity dBm | -96dBm |
Supply Voltage Min | 2.6V |
Supply Voltage Max | 4.5V |
Transmit Power | - |
Module Interface | - |
Supply Current | 24mA |
RF Transceiver Applications | Industrial & Lighting Control Wireless Sensor Network |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Range | 868.3MHz |
Modulation Type | ASK |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.6V to 4.5V |
Alternative Part Descriptions
- Transceiver module, 868MHz | RS Components
- MODULE, SOC, RFTRX W8051 MCU, 868MHZ; RF Modulation:ASK; Data Rate Max:125Kbps; Frequency Max:868.3MHz; Sensitivity dBm:-96dBm; Supply Voltage Min:2.6V; Supply Voltage Max:4.5V; Transmit Power:-; Module Interface:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
- EnOcean TCM 300 RF Alıcı Verici, 868 MHz, ASK | RS Components TR
- Transceiver module, 868MHz | RS Components IT
Viewing Distributors for TCM 300
Loading...
Loading Results for TCM 300