Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.97
|
64
in stock
|
Buy Now | |
Sager
from US$85.28
|
30
in stock
|
Buy Now | |
Distrelec
from US$98.46
|
13
in stock
|
Buy Now | |
TRC Electronics
from US$91.91
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$78.37
|
-
|
Buy Now | |
RS Americas
from US$102.45
|
-
|
Buy Now | |
Buerklin
from US$80.32
|
-
|
Buy Now | |
Farnell
from US$74.66
|
-
|
Buy Now |
60W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 1250mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 45mm |
Weight | 265gg |
country of origin | CN |
ESD Sensitive | No |
TCL univ input switch mode PSU,48V 60W | RS |
DIN Rail Power Supplies | Sager |
Traco Power DIN Rail Power Supply, 88%, 48V, 1.25A, 60W, Adjustable | Distrelec |
48Vdc DIN Rail Power Supply Detachable Screw Terminals UL508C, UL60950-1, NEC Class 2 | TRC Electronics |
Ac-Dc Converter, Din Rail, 1 O/P, 60W, 1.25A, 48V | Newark Electronics |
AC-DC Power Supply, 60W Switch Mode DIN Rail Panel Mount, 48VDC, TCL Series | TRACO Power TCL 060-148 | RS Americas |
Stromversorgung, 48 bis 56 VDC, 1.25 A, 60 W, TCL 060-148 | Buerklin |
PSU, AC/DC, 1.3A, 60W, DIN | Farnell |
Where can I find additional details, specifications and documents for a TCL 060-148?
Additional datasheets, footprints and schematics for TCL 060-148 are listed on our Part Details page. You can also find images and similar parts to TCL 060-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 060-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 060-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 060-148 fall under?
The TCL 060-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 060-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 060-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 060-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 060-148 have stock available?
Authorised distributors including RS, Sager, Distrelec, TRC Electronics and Newark Electronics have stock available or on a lead time for TCL 060-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 060-148 often in real-time on the comparison pages.
What if I can't find stock of TCL 060-148?
You can fill out our help required form which you can use to request a quote for TCL 060-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.