Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.69
60W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 2500mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 45mm |
Weight | 265gg |
country of origin | CN |
ESD Sensitive | No |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Traco Power TCL 060-124C | Newark Electronics |
PSU, DIN RAIL, 60W, 24V | element14 |
TCL 060-124C industrial DIN rail power supply with 24V DC 2.5A 60W output (Spring cage terminal type) - from TracoPower's high price/performance ratio TCL series. With tightly regulated output voltage and high immunity against electrical disturbances on the mains, all power supplies from the TCL series provide a reliable power source for sensitive loads in industrial process controls, machine tools and other equipment exposed to a difficult industrial environment. The whole TCL series complies with all mayor safety standards for Europe (EN60950, EN50178), North America (UL/cUL60950, UL508C listed) or elsewhere in the world (with CB-Report IEC60950). | Conrad |
Traco Power DIN Rail Power Supply, 88%, 24V, 2.5A, 60W, Adjustable | Distrelec |
Stromversorgung, 24 bis 28 VDC, 2.5 A, 60 W, TCL 060-124C | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TCL 060-124C?
Additional datasheets, footprints and schematics for TCL 060-124C are listed on our Part Details page. You can also find images and similar parts to TCL 060-124C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 060-124C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 060-124C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 060-124C fall under?
The TCL 060-124C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 060-124C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 060-124C you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 060-124C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 060-124C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for TCL 060-124C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 060-124C often in real-time on the comparison pages.
What if I can't find stock of TCL 060-124C?
You can fill out our help required form which you can use to request a quote for TCL 060-124C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.