Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$108.35
|
59
in stock
|
Buy Now | |
Distrelec
from US$98.01
|
145
in stock
|
Buy Now | |
RS Americas
from US$104.23
|
81
in stock
|
Buy Now | |
Sager
from US$88.47
|
62
in stock
|
Buy Now | |
element14
from US$105.45
|
44
in stock
|
Buy Now | |
Farnell
from US$86.28
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$82.03
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$94.46
|
3
in stock
|
Buy Now | |
Buerklin
from US$82.68
|
-
|
Buy Now |
60W, 75mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 5000mA |
Efficiency | 86% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 45mm |
Weight | 265gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DC/DC Converter, 18 ... 75V, 12V, 5A, 60W | Distrelec |
DC-DC Converter, 12V, 5A, 18-76V, Enclosed, DIN Rail, TCL Series | TRACO Power TCL 060-112 DC | RS Americas |
Isolated DC/DC Converters - DIN Rail Mount | Sager |
DIN Rail PSU 18-75V dc, 60W, 12V dc | RS |
CONVERTER, DC-DC, 12V, 60W | element14 |
Dc-Dc Converter, Din Rail, 1 O/P, 60W, 12V, 5A | Newark Electronics |
12V DIN Rail DC/DC Converter UL 508 Listed | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 60 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TCL 060-112DC | Buerklin |
Where can I find additional details, specifications and documents for a TCL 060-112 DC?
Additional datasheets, footprints and schematics for TCL 060-112 DC are listed on our Part Details page. You can also find images and similar parts to TCL 060-112 DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 060-112 DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 060-112 DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 060-112 DC fall under?
The TCL 060-112 DC is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TCL 060-112 DC when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 060-112 DC you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 060-112 DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 060-112 DC have stock available?
Authorised distributors including Distrelec, RS Americas, Sager, RS and element14 have stock available or on a lead time for TCL 060-112 DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 060-112 DC often in real-time on the comparison pages.
What if I can't find stock of TCL 060-112 DC?
You can fill out our help required form which you can use to request a quote for TCL 060-112 DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.