Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.79
|
313
in stock
|
Buy Now | |
Farnell
from US$58.95
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$54.45
|
426
in stock
|
Buy Now | |
element14
from US$65.75
|
426
in stock
|
Buy Now | |
Distrelec
from US$65.09
|
193
in stock
|
Buy Now | |
Sager
from US$58.15
|
58
in stock
|
Buy Now | |
RS Americas
from US$76.17
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.93
|
48
in stock
|
Buy Now | |
Buerklin
from US$54.84
|
17
in stock
|
Buy Now | |
SOS electronic
from US$53.62
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$87.00
|
-
|
Buy Now | |
TRC Electronics
from US$62.69
|
-
|
Buy Now |
24W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1000mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 27mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
POWER SUPPLY, DIN RAIL, 24V, 24W | Farnell |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 28 V, 1 A Rohs Compliant: Yes |Traco Power TCL 024-124 | Newark Electronics |
TCL univ input switch mode PSU,24V 24W. | RS |
Traco Power DIN Rail Power Supply, 88%, 24V, 1A, 24W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Power Supply, AC-DC,24V,1A,85-264V In, Enclosed, DIN Rail, Industrial,24W, TC Series | TRACO Power TCL 024-124 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
Stromversorgung, 24 bis 28 VDC, 1 A, 24 W, TCL 024-124 | Buerklin |
AC/DC DIN Rail Power Supply 24W 24V/1A | SOS electronic |
TracoPower TCL 024-124 DIN rail power supply 24W 24VDC | Rapid Electronics |
24Vdc DIN Rail Power Supply Detachable Screw Terminals UL 508C Listed, UL 60950-1 | TRC Electronics |
Where can I find additional details, specifications and documents for a TCL 024-124?
Additional datasheets, footprints and schematics for TCL 024-124 are listed on our Part Details page. You can also find images and similar parts to TCL 024-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 024-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 024-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 024-124 fall under?
The TCL 024-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 024-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 024-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 024-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 024-124 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Distrelec have stock available or on a lead time for TCL 024-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 024-124 often in real-time on the comparison pages.
What if I can't find stock of TCL 024-124?
You can fill out our help required form which you can use to request a quote for TCL 024-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.