Prices starting from US$67.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$90.07 |
90
|
Buy Now | |
Distrelec | US$80.14 |
339
|
Buy Now | |
Farnell | US$70.74 |
98
|
Buy Now | |
Newark Electronics | US$67.55 |
89
|
Buy Now | |
element14 | US$98.49 |
89
|
Buy Now | |
Sager | US$71.42 |
48
|
Buy Now | |
RS Americas | US$84.06 |
43
|
Buy Now | |
Transfer Multisort Elektronik | US$75.54 |
14
|
Buy Now | |
Buerklin | US$67.64 |
7
|
Buy Now | |
TRC Electronics | US$76.25 |
-
|
Buy Now |
24W, 75mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 2000mA |
Efficiency | 86% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 27mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DC/DC Converter, 18 ... 75V, 12V, 2A, 25W | Distrelec |
CONVERTER, DC TO DC, 12V TO 15V, 24W | Farnell |
Power Supply,DIN rail,DC/DC,24W | RS |
Dc/Dc Converter, Din Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A Rohs Compliant: Yes |Traco Power TCL 024-112DC | Newark Electronics |
Isolated DC/DC Converters - DIN Rail Mount | Sager |
DC-DC Converter, 12V, 2A, 18-75V, Enclosed, DIN Rail, TCL Series | TRACO Power TCL 024-112 DC | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 18-75 VDC, 24 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TCL 024-112DC | Buerklin |
12V DIN Rail DC/DC Converter UL 508 Listed | TRC Electronics |
Where can I find additional details, specifications and documents for a TCL 024-112 DC?
Additional datasheets, footprints and schematics for TCL 024-112 DC are listed on our Part Details page. You can also find images and similar parts to TCL 024-112 DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 024-112 DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 024-112 DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 024-112 DC fall under?
The TCL 024-112 DC is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TCL 024-112 DC when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 024-112 DC you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 024-112 DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 024-112 DC have stock available?
Authorised distributors including Distrelec, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for TCL 024-112 DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 024-112 DC often in real-time on the comparison pages.
What if I can't find stock of TCL 024-112 DC?
You can fill out our help required form which you can use to request a quote for TCL 024-112 DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.