Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.96
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$60.35
|
63
in stock
|
Buy Now | |
element14
from US$88.56
|
63
in stock
|
Buy Now | |
Farnell
from US$63.46
|
63
in stock
|
Buy Now | |
TRC Electronics
from US$69.48
|
58
in stock
|
Buy Now | |
Distrelec
from US$72.05
|
14
in stock
|
Buy Now | |
RS Americas
from US$75.10
|
13
in stock
|
Buy Now | |
SOS electronic
from US$53.09
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.88
|
1
in stock
|
Buy Now | |
Buerklin
from US$60.79
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$83.80
|
-
|
Buy Now | |
Sager
from US$64.43
|
-
|
Buy Now |
24W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 2000mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 27mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
TCL DINrail univ input SMPSU,12V adj 24W | RS |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant: Yes |Traco Power TCL 024-112 | Newark Electronics |
POWER SUPPLY, DIN-RAIL, 12V, 2A, 24W | element14 |
12Vdc DIN Rail Power Supply Detachable Screw Terminals UL 508C Listed, UL 60950-1 | TRC Electronics |
Traco Power DIN Rail Power Supply, 88%, 12V, 2A, 24W, Adjustable | Distrelec |
Power Supply | RS Americas |
AC/DC DIN Rail Power Supply 24W 12V/2A | SOS electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
Stromversorgung, 12 bis 16 VDC, 2 A, 24 W, TCL 024-112 | Buerklin |
TracoPower TCL 024-112 DIN Rail Power Supply 12V DC 2A 24W, 1-Phase | Rapid Electronics |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TCL 024-112?
Additional datasheets, footprints and schematics for TCL 024-112 are listed on our Part Details page. You can also find images and similar parts to TCL 024-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 024-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 024-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 024-112 fall under?
The TCL 024-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 024-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 024-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 024-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 024-112 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TRC Electronics have stock available or on a lead time for TCL 024-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 024-112 often in real-time on the comparison pages.
What if I can't find stock of TCL 024-112?
You can fill out our help required form which you can use to request a quote for TCL 024-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.