TCK-162 Filter Component by Traco Power

-

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for RS
RS
from US$4.38
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.84
82
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.25
-
Buy Now
Logo for Distrelec
Distrelec
from US$4.34
-
Buy Now
Logo for Sager
Sager
from US$3.24
-
Buy Now
Logo for Farnell
Farnell
from US$4.40
-
Buy Now

Specifications

Length 6.5mm
Width 6mm
4.5mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Inductor: wire | Transfer Multisort Elektronik
COMMON MODE CHOKE | RS
Common Mode Choke, 55.6uH, 1A, 500Vdc, Through Hole | TRACO Power TCK-162 | RS Americas
Traco Power Toroidal Choke 55.6uH, 1A | Distrelec
Common Mode Chokes / Filters Choke 55.6uH 1A 30mOhm 500Vdc | Sager
COMMON MODE CHOKE, 55.6UH, 1A, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCK-162?

Additional datasheets, footprints and schematics for TCK-162 are listed on our Part Details page. You can also find images and similar parts to TCK-162 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCK-162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-162 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCK-162 fall under?

The TCK-162 is listed under Filter Component.

Can I view similar or alternative parts?

You can view similar parts to TCK-162 when available in the Filter Component range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-162 you can contact the distributor directly for product support, shipping queries etc.

Is the TCK-162 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCK-162 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Distrelec and Sager have stock available or on a lead time for TCK-162.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCK-162 often in real-time on the comparison pages.

What if I can't find stock of TCK-162?

You can fill out our help required form which you can use to request a quote for TCK-162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay