Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 5.8mm |
---|---|
Width | 5.2mm |
4.5mm | |
country of origin | TW |
ESD Sensitive | No |
Inductor, 22uH, 180mOhm, 1.1A, SMD | TRACO Power TCK-156 | RS Americas |
Traco Power Inductor, SMD, 22uH, 1.1A, 180mOhm | Distrelec |
Power Inductors - SMD 22uH 180mOhm 1.1A Inductor | Sager |
POWER INDUCTOR, 22UH, UNSHIELDED, 1.1A | Farnell |
Where can I find additional details, specifications and documents for a TCK-156?
Additional datasheets, footprints and schematics for TCK-156 are listed on our Part Details page. You can also find images and similar parts to TCK-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-156 fall under?
The TCK-156 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-156 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-156 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-156 have stock available?
Authorised distributors including RS Americas, Distrelec, Sager and Farnell have stock available or on a lead time for TCK-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-156 often in real-time on the comparison pages.
What if I can't find stock of TCK-156?
You can fill out our help required form which you can use to request a quote for TCK-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.