Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 16.6mm |
---|---|
Width | 16.4mm |
12.5mm | |
country of origin | TW |
ESD Sensitive | No |
COMMON MODE CHOKE | RS |
Product Type: Emc Chokes | Newark Electronics |
Power Supply | RS Americas |
Common Mode Chokes / Filters EMC Chokes for DC/DC Converters | Sager |
COMMON MODE CHOKE, 1219UH, 4A | Farnell |
Where can I find additional details, specifications and documents for a TCK-123?
Additional datasheets, footprints and schematics for TCK-123 are listed on our Part Details page. You can also find images and similar parts to TCK-123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-123 fall under?
The TCK-123 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-123 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-123 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-123 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for TCK-123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-123 often in real-time on the comparison pages.
What if I can't find stock of TCK-123?
You can fill out our help required form which you can use to request a quote for TCK-123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.