Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 8.5mm |
---|---|
Width | 7.5mm |
10.5mm | |
country of origin | TW |
ESD Sensitive | No |
Inductor: wire | Transfer Multisort Elektronik |
COMMON MODE CHOKE | RS |
Product Type: Emc Chokes | Newark Electronics |
Power Supply | RS Americas |
Common Mode Chokes / Filters EMC Chokes for DC/DC Converters | Sager |
COMMON MODE CHOKE, 419UH, 0.78A | Farnell |
Where can I find additional details, specifications and documents for a TCK-119?
Additional datasheets, footprints and schematics for TCK-119 are listed on our Part Details page. You can also find images and similar parts to TCK-119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-119 fall under?
The TCK-119 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-119 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-119 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-119 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for TCK-119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-119 often in real-time on the comparison pages.
What if I can't find stock of TCK-119?
You can fill out our help required form which you can use to request a quote for TCK-119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.