TCK-113 Filter Component by Traco Power

-

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.00


Distributor Starting From Stock
Logo for Sager Sager US$4.00
192
Buy Now
Logo for RS Americas RS Americas US$5.32
13
Buy Now
Logo for Newark Electronics Newark Electronics US$5.53
-
Buy Now
Logo for Farnell Farnell US$5.19
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Length 16.4mm
Width 16.4mm
12.5mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Common Mode Chokes / Filters EMC Chokes for DC/DC Converters | Sager
Power Supply | RS Americas
COMMON MODE CHOKE | RS
Product Type: Emc Chokes | Newark Electronics
COMMON MODE CHOKE, 806UH, 5.7A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCK-113?

Additional datasheets, footprints and schematics for TCK-113 are listed on our Part Details page. You can also find images and similar parts to TCK-113 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCK-113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-113 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCK-113 fall under?

The TCK-113 is listed under Filter Component.

Can I view similar or alternative parts?

You can view similar parts to TCK-113 when available in the Filter Component range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-113 you can contact the distributor directly for product support, shipping queries etc.

Is the TCK-113 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCK-113 have stock available?

Authorised distributors including Sager, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for TCK-113.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCK-113 often in real-time on the comparison pages.

What if I can't find stock of TCK-113?

You can fill out our help required form which you can use to request a quote for TCK-113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay