TCK-111 Filter Component by Traco Power

-

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for RS
RS
from US$2.50
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.99
102
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.28
-
Buy Now
Logo for Distrelec
Distrelec
from US$2.59
-
Buy Now
Logo for Sager
Sager
from US$1.74
-
Buy Now
Logo for Farnell
Farnell
from US$2.00
-
Buy Now

Specifications

Length 4.5mm
Width 4mm
3.2mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Inductor: wire | Transfer Multisort Elektronik
COMMON MODE CHOKE | RS
Inductor, 10uH, 182mOhm, 1.15A, SMD | TRACO Power TCK-111 | RS Americas
Traco Power Inductor, SMD, 10uH, 1.15A, 182mOhm | Distrelec
Power Inductors - SMD Inductor 10uH 1A 182mOhm | Sager
POWER INDUCTOR, 10UH, UNSHIELDED, 1.15A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCK-111?

Additional datasheets, footprints and schematics for TCK-111 are listed on our Part Details page. You can also find images and similar parts to TCK-111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCK-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCK-111 fall under?

The TCK-111 is listed under Filter Component.

Can I view similar or alternative parts?

You can view similar parts to TCK-111 when available in the Filter Component range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-111 you can contact the distributor directly for product support, shipping queries etc.

Is the TCK-111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCK-111 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Distrelec and Sager have stock available or on a lead time for TCK-111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCK-111 often in real-time on the comparison pages.

What if I can't find stock of TCK-111?

You can fill out our help required form which you can use to request a quote for TCK-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay