Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.22
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
Distrelec
from US$5.18
|
-
|
Buy Now | |
Sager
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$3.73
|
-
|
Buy Now |
Length | 5.8mm |
---|---|
Width | 5.2mm |
4.5mm | |
country of origin | TW |
ESD Sensitive | No |
Inductor: wire | Transfer Multisort Elektronik |
COMMON MODE CHOKE | RS |
Filter, Smd, Common Mode, 8.2Uh | Newark Electronics |
Power Supply | RS Americas |
FILTER, SMD, COMMON MODE, 8.2UH | element14 |
Traco Power Inductor, SMD, 8.2uH, 1.5A, 80mOhm | Distrelec |
Power Inductors - SMD EMC Chokes for DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TCK-077?
Additional datasheets, footprints and schematics for TCK-077 are listed on our Part Details page. You can also find images and similar parts to TCK-077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-077 fall under?
The TCK-077 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-077 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-077 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-077 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TCK-077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-077 often in real-time on the comparison pages.
What if I can't find stock of TCK-077?
You can fill out our help required form which you can use to request a quote for TCK-077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.