Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.22
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
14
in stock
|
Buy Now | |
element14
from US$4.02
|
14
in stock
|
Buy Now | |
Farnell
from US$3.71
|
14
in stock
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Sager
from US$3.54
|
-
|
Buy Now |
Length | 11.5mm |
---|---|
Width | 11.5mm |
8.8mm | |
country of origin | TW |
ESD Sensitive | No |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke,0.05523mH,4A | RS |
Common Mode Choke, 55Uh, 5.7A | Newark Electronics |
COMMON MODE CHOKE, 55UH, 5.7A | element14 |
Common Mode Choke for use with TEN30-WIN | TRACO Power TCK-076 | RS Americas |
Common Mode Chokes / Filters Product Type: EMC Chokes | Sager |
Where can I find additional details, specifications and documents for a TCK-076?
Additional datasheets, footprints and schematics for TCK-076 are listed on our Part Details page. You can also find images and similar parts to TCK-076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-076 fall under?
The TCK-076 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-076 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-076 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-076 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCK-076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-076 often in real-time on the comparison pages.
What if I can't find stock of TCK-076?
You can fill out our help required form which you can use to request a quote for TCK-076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.